178V Clamp 56A (8/20µs) Ipp Tvs Diode Surface Mount SMC
178V Clamp 56A (8/20µs) Ipp Tvs Diode Surface Mount SMC
178V Clamp 56A (8/20µs) Ipp Tvs Diode Surface Mount SMC
STMicroelectronics SM15T100CA TVS Diode
STMicroelectronics SM15T100CA TVS Diode
1.5kW Bidirectional TVS Diode, 85.5V, SMC, 1.15nF Product overview: SM15T100CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85.5V, 1.15nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85.5V, 1.15nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T100CA can be used for catalog matching and distributor lookup.
TVS DIODE 85.5VWM 178VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 85.5 V, DO-214AB, 2, 95 V RoHS Compliant: Yes
TVS DIODE 85.5VWM 178VC SMC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6480-2-ND | 4861152P | 1686191 | 144-SM15T100CA | SM15T100CA | 26M3176 | SM15T100CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 85.5V 1.15nF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 85.5 V, Do-214Ab, 2, 95 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-214AB, SMC | SMC | Smc | Tape and Reel | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 178 volts | 178 volts | 178 volts | ||||
| VBR | 95 volts | 95 volts | 95 volts |