STMicroelectronics SM6T15A TVS Diode
STMicroelectronics SM6T15A TVS Diode
STMicroelectronics SM6T15A TVS Diode
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, 15.8V Breakdown, 12.8V Operating, SMB Product overview: SM6T15A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.8V, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.8V, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15A can be used for catalog matching and distributor lookup.
TVS DIODE 12.8VWM 27.2VC SMB
DIODE, TVS, 15V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 12.8 V, DO-214AA, 2, 14.3 V RoHS Compliant: Yes
TVS DIODE 12.8V 27.2V SMB
TVS DIODE 12.8VWM 27.2VC SMB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864915 | 4864915P | 497-7430-2-ND | 144-SM6T15A | SM6T15A | 26M3189 | 761-SM6T15A | SM6T15A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 15.8V 12.8V TVS Protection Diode | TVS Diodes | Diode, Tvs, 15V, 600W; Product Range Stmicroelectronics | TVS DIODE 12.8V 27.2V SMB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 | 2 | |||||
| Direction | Unidirectional | Unidirectional |