Manufacturer: Micro Commercial Co
Win Source Part Number: 028953-SM4001PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Diode Standard 50V 1A Surface Mount SOD-123FL
Diode Standard 50V 1A Surface Mount SOD-123FL
Diode Standard 50V 1A Surface Mount SOD-123FL
DIODE GEN PURP 50V 1A SOD123FL Product overview: SM4001PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM4001PL-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 1A SOD123FL
DIODE GEN PURP 50V 1A SOD123FL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 028953-SM4001PL-TP | SM4001PL-TPMSTR-ND | 280-SM4001PL-TP | SM4001PL-TP | SM4001PL-TP | SM4001PL-TP |
| Product Name | Diodes, Rectifiers - Single - SM4001PL-TP | Single Diodes | 50V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 50 volts | 50 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |