Manufacturer: Vishay
Win Source Part Number: 895299-SL03-GS18
Series: eSMP®
Features: Diode Schottky 30 V 1.1A Surface Mount DO-219AB (SMF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SL03
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SL03-GS18GICT, SL03-GS18GIDKR, SL03-GS18GITR, SL03-GS18-ND
Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)
Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)
Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)
DIODE 1.1 A, 30 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL03-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL03-GS18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1.1A DO219AB
DIODE SCHOTTKY 30V 1.1A DO219AB
Schottky Diodes & Rectifiers 1.1 Amp 30 Volt 40 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 895299-SL03-GS18 | 112-SL03-GS18DKR-ND | 280-SL03-GS18 | SL03-GS18 | SL03-GS18 | SL03-GS18 |
| Product Name | Diodes, Rectifiers - Single - SL03-GS18 | Single Diodes | 1.1 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | DO-219AB (SMF) | Tape and Reel | DO-219AB | DO-219AB-2 | ||
| Tj | 125 C (257 F) | -55 C (-67 F) | ||||
| RoHS Compliant | RoHS | |||||
| IO | 1.1 amps |