600W Bidirectional TVS Diode, 53.9V Clamping, SMB Product overview: SM6T39CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T39CAY can be used for catalog matching and distributor lookup.
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
STMicroelectronics SM6T39CAY TVS Diode
STMicroelectronics SM6T39CAY TVS Diode
STMicroelectronics SM6T39CAY TVS Diode
TVS DIODE 33.3VWM 69.7VC SMB
TVS Diodes / ESD Suppressors 600 W 4kW Transil 6V to 70V Bi
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 33.3 V, DO-214AA, 2, 37.1 V RoHS Compliant: Yes
TVS DIODE 33.3VWM 69.7VC SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T39CAY | 497-10806-2-ND | 7958515P | 7958515 | SM6T39CAY | SM6T39CAY | 97W2889 | SM6T39CAY |
| Product Name | 600W 53.9V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 33.3 V, Do-214Aa, 2, 37.1 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |