Manufacturer: STMicroelectronics
Win Source Part Number: 934053-SM15T24AY
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM15T24
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10788-2, 497-10788-1, 497-10788-6, -497-10788-6, -497-10788-1, -497-10788-2
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Automotive 1500 W TVS in SMC Product overview: SM15T24AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T24AY can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 20.5 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 20.5VWM 42.8VC SMC
TVS DIODE 20.5VWM 42.8VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934053-SM15T24AY | 497-10788-6-ND | 144-SM15T24AY | 97W2787 | SM15T24AY | SM15T24AY |
| Product Name | TVS - TVS - Diodes - SM15T24AY | TVS Diodes | Automotive 1500 W TVS Protection Diode | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 20.5 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMC | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 42.8 volts | 42.8 volts | 42.8 volts |