1.5kW TVS Diode, 27V DC, Unidirectional, SMC Product overview: SM15T27A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T27A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1250785-SM15T27A
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Unidirectional 1500W TVS diode,SM15T27A
Unidirectional 1500W TVS diode,SM15T27A
Unidirectional 1500W TVS diode,SM15T27A
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC
48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 23.1VWM 48.3VC SMC
DIODE, TVS, 27V, 1.5KW; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 23.1VWM 48.3VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T27A | 1250785-SM15T27A | 4864814 | 4864814P | 497-7869-2-ND | SM15T27A | 34M8596 | SM15T27A |
| Product Name | 27V TVS Protection Diode | TVS - TVS - Diodes - SM15T27A | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 27V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Package | Tape and Reel | Smc | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |