100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097022-SM4T56AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 100V
Peak Pulse Current(Ippm): 23A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
400W Unidirectional TVS Diode, 48V, SMA, 150°C Product overview: SM4T56AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T56AY can be used for catalog matching and distributor lookup.
TVS DIODE 48VWM 100VC SMA
TVS Diodes / ESD Suppressors 400 W 2.3kW Transil 5V to 70V Uni
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Unidirectional, 48 V, DO-214AC, 2 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-10928-1-ND | 1097022-SM4T56AY | 144-SM4T56AY | SM4T56AY | SM4T56AY | SM4T56AY | 97W2863 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM4T56AY | 400W 48V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 48 V, Do-214Ac, 2 Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 100 volts | 100 volts | 100 volts | 100 volts | |||
| VBR | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts |