Vishay Precision Group Schottky Diodes & Rectifiers SL02-GS08

Description
Vishay SL02-GS08 Schottky Rectifier
Request a Quote Datasheet
Description
Vishay SL02-GS08 Schottky Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1807757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807757P
Schottky Diodes & Rectifiers 1807757P
Vishay SL02-GS08 Schottky Rectifier

Vishay SL02-GS08 Schottky Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 1807757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807757
Schottky Diodes & Rectifiers 1807757
Vishay SL02-GS08 Schottky Rectifier

Vishay SL02-GS08 Schottky Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 1807362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807362
Schottky Diodes & Rectifiers 1807362
Vishay SL02-GS08 Schottky Rectifier

Vishay SL02-GS08 Schottky Rectifier

Supplier's Site
Single Diodes - SL02-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL02-GS08DKR-ND
Single Diodes SL02-GS08DKR-ND
Diode Schottky 20V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 20V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SL02-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL02-GS08CT-ND
Single Diodes SL02-GS08CT-ND
Diode Schottky 20V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 20V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SL02-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL02-GS08TR-ND
Single Diodes SL02-GS08TR-ND
Diode Schottky 20V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 20V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
1.1 A 20 V Diode and Rectifier - 280-SL02-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1 A 20 V Diode and Rectifier
280-SL02-GS08
1.1 A 20 V Diode and Rectifier 280-SL02-GS08
DIODE 1.1 A, 20 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL02-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL02-GS08 can be used for catalog matching and distributor lookup.

DIODE 1.1 A, 20 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL02-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL02-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SL02-GS08 - 028798-SL02-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL02-GS08
028798-SL02-GS08
Diodes, Rectifiers - Single - SL02-GS08 028798-SL02-GS08
Manufacturer: Vishay Win Source Part Number: 028798-SL02-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.1A Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: 125°C (Max) Family Name: SL02 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B5817W-M0 RPG; B5817W-N0 RBG; B5817W RPG; B5817W RBG ; Introduction Date: September 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028798-SL02-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Family Name: SL02
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B5817W-M0 RPG; B5817W-N0 RBG; B5817W RPG; B5817W RBG ;
Introduction Date: September 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL02-GS08
Schottky Diodes & Rectifiers SL02-GS08
Schottky Diodes & Rectifiers 1.1 Amp 20 Volt

Schottky Diodes & Rectifiers 1.1 Amp 20 Volt

Buy Now Datasheet
Single Diodes - SL02-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL02-GS08
Single Diodes SL02-GS08
DIODE SCHOTTKY 20V 1.1A DO219AB

DIODE SCHOTTKY 20V 1.1A DO219AB

Supplier's Site Datasheet
Rect, Schottky, 1.1A, 20V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay - 57AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Schottky, 1.1A, 20V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay
57AC7429
Rect, Schottky, 1.1A, 20V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay 57AC7429
RECT, SCHOTTKY, 1.1A, 20V, DO-219AB-2; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge RoHS Compliant: Yes

RECT, SCHOTTKY, 1.1A, 20V, DO-219AB-2; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1.1A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast, 1.1A, 20V, Do-219Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 33M7489 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 1.1A, 20V, Do-219Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
33M7489
Diode, Ultrafast, 1.1A, 20V, Do-219Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 33M7489
DIODE, ULTRAFAST, 1.1A, 20V, DO-219AB-2, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:420mV RoHS Compliant: Yes

DIODE, ULTRAFAST, 1.1A, 20V, DO-219AB-2, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1.1A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:420mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SL02-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL02-GS08
Discrete Semiconductor Products - Diodes - Rectifiers SL02-GS08
DIODE SCHOTTKY 20V 1.1A DO219AB

DIODE SCHOTTKY 20V 1.1A DO219AB

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SL02-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SL02-GS08
Diodes >> Schottky Barrier Diodes (SBD) SL02-GS08
20V 420mV@1.1A 1.1A DO-219AB Schottky Barrier Diodes (SBD) ROHS

20V 420mV@1.1A 1.1A DO-219AB Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 1807757P SL02-GS08DKR-ND 280-SL02-GS08 028798-SL02-GS08 SL02-GS08 SL02-GS08 57AC7429 33M7489 SL02-GS08 SL02-GS08
Product Name Schottky Diodes & Rectifiers Single Diodes 1.1 A 20 V Diode and Rectifier Diodes, Rectifiers - Single - SL02-GS08 Schottky Diodes & Rectifiers Single Diodes Rect, Schottky, 1.1A, 20V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Ultrafast, 1.1A, 20V, Do-219Ab-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Rectifier Configuration / Technology Schottky
Package DO-219AB Cut Tape DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F)
IO 1.1 amps
Unlock Full Specs
to access all available technical data