42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Bidirectional 600W TVS diode,SM6T24CA
Bidirectional 600W TVS diode,SM6T24CA
600W Bidirectional TVS Diode, 20.5V, SMB, 93A Peak Pulse Current Product overview: SM6T24CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 20.5V, 93A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 20.5V, 93A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T24CA can be used for catalog matching and distributor lookup.
TVS DIODE 20.5VWM 42.8VC SMB
DIODE, TVS, 24V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 20.5 V, SMD, 2, 22.8 V RoHS Compliant: Yes
TVS DIODE 20.5VWM 42.8VC SMB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7434-2-ND | 4861411P | 1686210 | 144-SM6T24CA | SM6T24CA | 26M3195 | SM6T24CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 20.5V 93A TVS Protection Diode | TVS Diodes | Diode, Tvs, 24V, 600W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 33.2 volts | 42.8 volts | 42.8 volts | ||||
| VBR | 22.8 volts | 22.8 volts | 22.8 volts |