STMicroelectronics, Inc. 600W 18.6V TVS Protection Diode SM6T10CAY

Description
600W Bidirectional TVS Diode, SMB, 18.6V Clamp Product overview: SM6T10CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, SMB, 18.6V Clamp Product overview: SM6T10CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 18.6V TVS Protection Diode
144-SM6T10CAY
600W 18.6V TVS Protection Diode 144-SM6T10CAY
600W Bidirectional TVS Diode, SMB, 18.6V Clamp Product overview: SM6T10CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10CAY can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, SMB, 18.6V Clamp Product overview: SM6T10CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1335014-SM6T10CAY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1335014-SM6T10CAY
Circuit Protection - TVS - Diodes 1335014-SM6T10CAY
Manufacturer: STMicroelectronics Win Source Part Number: 1335014-SM6T10CAY Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 2,500 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.55V Voltage - Breakdown (Min): 9.5V Voltage - Clamping (Max) @ Ipp: 18.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 215A (8/20µs) Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-11804-2,-497-11 804-1,497-11804-1,-4 97-11804-6,497-11804 -2,497-11804-6 Base Product Number: SM6T10 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1335014-SM6T10CAY
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.55V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 18.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 215A (8/20µs)
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-11804-2,-497-11804-1,497-11804-1,-497-11804-6,497-11804-2,497-11804-6
Base Product Number: SM6T10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - 497-11804-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11804-6-ND
TVS Diodes 497-11804-6-ND
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-11804-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11804-1-ND
TVS Diodes 497-11804-1-ND
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-11804-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11804-2-ND
TVS Diodes 497-11804-2-ND
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SM6T10CAY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM6T10CAY
TVS Diodes SM6T10CAY
TVS DIODE 8.55VWM 18.6VC SMB

TVS DIODE 8.55VWM 18.6VC SMB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T10CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T10CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T10CAY
TVS DIODE 8.55VWM 18.6VC SMB

TVS DIODE 8.55VWM 18.6VC SMB

Supplier's Site
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 8.55 V, Do-214Aa, 2, 9.5 V Rohs Compliant Stmicroelectronics - 97W2869 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 8.55 V, Do-214Aa, 2, 9.5 V Rohs Compliant Stmicroelectronics
97W2869
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 8.55 V, Do-214Aa, 2, 9.5 V Rohs Compliant Stmicroelectronics 97W2869
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 8.55 V, DO-214AA, 2, 9.5 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 8.55 V, DO-214AA, 2, 9.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SM6T10CAY 1335014-SM6T10CAY 497-11804-6-ND SM6T10CAY SM6T10CAY 97W2869
Product Name 600W 18.6V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 8.55 V, Do-214Aa, 2, 9.5 V Rohs Compliant Stmicroelectronics
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data