STMicroelectronics, Inc. TVS Diodes SM6T10AY

Description
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-11803-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11803-6-ND
TVS Diodes 497-11803-6-ND
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-11803-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11803-1-ND
TVS Diodes 497-11803-1-ND
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-11803-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11803-2-ND
TVS Diodes 497-11803-2-ND
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298553-SM6T10AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298553-SM6T10AY
Circuit Protection - TVS - Diodes 1298553-SM6T10AY
Win Source Part Number: 1298553-SM6T10AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM6TY, TRANSIL™ Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.55V Voltage - Breakdown (Min): 9.5V Voltage - Clamping (Max) @ Ipp: 18.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 215A (8/20µs) Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-11803-2,497-118 03-2,497-11803-1,-49 7-11803-6,497-11803- 6,-497-11803-1 Base Product Number: SM6T10

Win Source Part Number: 1298553-SM6T10AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.55V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 18.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 215A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11803-2,497-11803-2,497-11803-1,-497-11803-6,497-11803-6,-497-11803-1
Base Product Number: SM6T10

Buy Now Datasheet
Singapore, Singapore
600W 14.5V TVS Protection Diode
144-SM6T10AY
600W 14.5V TVS Protection Diode 144-SM6T10AY
600W Unidirectional TVS Diode, 14.5V Clamping, SMB Product overview: SM6T10AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10AY can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 14.5V Clamping, SMB Product overview: SM6T10AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T10AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T10AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T10AY
TVS DIODE 8.55VWM 18.6VC SMB

TVS DIODE 8.55VWM 18.6VC SMB

Supplier's Site
TVS Diodes - SM6T10AY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM6T10AY
TVS Diodes SM6T10AY
TVS DIODE 8.55VWM 18.6VC SMB

TVS DIODE 8.55VWM 18.6VC SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-11803-6-ND 1298553-SM6T10AY 144-SM6T10AY SM6T10AY SM6T10AY
Product Name TVS Diodes Circuit Protection - TVS - Diodes 600W 14.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape and Reel SMB; SMB (DO-214AA) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
VC 14.5 volts 18.6 volts 18.6 volts 18.6 volts
VBR 9.5 volts 9.5 volts 9.5 volts 9.5 volts
Unlock Full Specs
to access all available technical data