59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Bidirectional TVS Diode, 1.5kW, 28.2V, SMC, Surface Mount Product overview: SM15T33CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CAY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298583-SM15T33CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 59V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 169A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-10792-1,-497-10
Base Product Number: SM15T33
TVS DIODE 28.2VWM 59VC SMC
TVS DIODE, BIDIR, 28.2V, 1.5KW, DO-214AB; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
TVS DIODE 28.2VWM 59VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10792-2-ND | 144-SM15T33CAY | 1298583-SM15T33CAY | SM15T33CAY | 97W2794 | SM15T33CAY |
| Product Name | TVS Diodes | SMD 28.2V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode, Bidir, 28.2V, 1.5Kw, Do-214Ab; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 59 volts | 59 volts | 59 volts | 59 volts | ||
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts |