SM15T18AY TVS Transil Automotive 18V,Uni
SM15T18AY TVS Transil Automotive 18V,Uni
SM15T18AY TVS Transil Automotive 18V,Uni
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Unidirectional TVS Diode, 15.3V Working, 25.2V Clamp, SMC Product overview: SM15T18AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T18AY can be used for catalog matching and distributor lookup.
TVS DIODE 15.3VWM 32.5VC SMC
TVS DIODE 15.3VWM 32.5VC SMC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7958543P | 7958543 | 497-10786-6-ND | 144-SM15T18AY | SM15T18AY | SM15T18AY |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 15.3V 25.2V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| Direction | Unidirectional | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | DO-214 | Do-214ab (smc) | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC |
| Pin Count | 2 | 2 |