STMicroelectronics, Inc. SMD 600W 44.2V TVS Protection Diode SM6T42CAY

Description
600W Bidirectional TVS Diode, 40-44.2V, SMB, Surface Mount Product overview: SM6T42CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 44.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 44.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T42CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 40-44.2V, SMB, Surface Mount Product overview: SM6T42CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 44.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 44.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T42CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 44.2V TVS Protection Diode
144-SM6T42CAY
SMD 600W 44.2V TVS Protection Diode 144-SM6T42CAY
600W Bidirectional TVS Diode, 40-44.2V, SMB, Surface Mount Product overview: SM6T42CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 44.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 44.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T42CAY can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 40-44.2V, SMB, Surface Mount Product overview: SM6T42CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 44.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 44.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T42CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-12193-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12193-6-ND
TVS Diodes 497-12193-6-ND
76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-12193-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12193-1-ND
TVS Diodes 497-12193-1-ND
76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-12193-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12193-2-ND
TVS Diodes 497-12193-2-ND
76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS - TVS - Diodes - SM6T42CAY - 895510-SM6T42CAY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T42CAY
895510-SM6T42CAY
TVS - TVS - Diodes - SM6T42CAY 895510-SM6T42CAY
Manufacturer: STMicroelectronics Win Source Part Number: 895510-SM6T42CAY Series: Automotive, AEC-Q101, SM6TY, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SM6T42 Categories: Circuit Protection Case / Package: SMB (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-12193-6, 497-12193-1, 497-12193-2

Manufacturer: STMicroelectronics
Win Source Part Number: 895510-SM6T42CAY
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM6T42
Categories: Circuit Protection
Case / Package: SMB (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12193-6, 497-12193-1, 497-12193-2

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SM6T42CAY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SM6T42CAY
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SM6T42CAY
52A@8/20us 600W 76V 40V 36V DO-214AA(SMB) Electrostatic and Surge Protection (TVS/ESD) ROHS

52A@8/20us 600W 76V 40V 36V DO-214AA(SMB) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 36V 76V SMB - 761-SM6T42CAY - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 36V 76V SMB
761-SM6T42CAY
TVS DIODE 36V 76V SMB 761-SM6T42CAY
TVS DIODE 36V 76V SMB

TVS DIODE 36V 76V SMB

Supplier's Site
TVS Diodes - SM6T42CAY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM6T42CAY
TVS Diodes SM6T42CAY
TVS DIODE 36VWM 76VC SMB

TVS DIODE 36VWM 76VC SMB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T42CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T42CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T42CAY
TVS DIODE 36VWM 76VC SMB

TVS DIODE 36VWM 76VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6T42CAY 497-12193-6-ND 895510-SM6T42CAY SM6T42CAY 761-SM6T42CAY SM6T42CAY SM6T42CAY
Product Name SMD 600W 44.2V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM6T42CAY TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS DIODE 36V 76V SMB TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; SMB (DO-214AA) SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data