Manufacturer: Micro Commercial Co
Win Source Part Number: 1096891-SM05-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 110pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.2V
Max Clamping Voltage: 9.8V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TVS DIODE 5VWM 9.8VC SOT23 Product overview: SM05-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM05-TP can be used for catalog matching and distributor lookup.
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 5VWM 9.8VC SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1096891-SM05-TP | 144-SM05-TP | SM05-TPMSTR-ND | SM05-TP | SM05-TP |
| Product Name | TVS - TVS - Diodes - SM05-TP | SOT23 TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT23; SOT-23 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| VWM | 5 volts | ||||
| IPPM | 1 amps | ||||
| VC | 9.8 volts | 9.8 volts | 9.8 volts | 9.8 volts | |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts |