Vishay Precision Group Diodes, Rectifiers - Single - SL42-E3/57T SL42-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 064721-SL42-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420mV @ 4A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064721-SL42-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420mV @ 4A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SL42-E3/57T - 064721-SL42-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL42-E3/57T
064721-SL42-E3/57T
Diodes, Rectifiers - Single - SL42-E3/57T 064721-SL42-E3/57T
Manufacturer: Vishay Win Source Part Number: 064721-SL42-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420mV @ 4A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064721-SL42-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 4A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SL42-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL42-E3/57TGICT-ND
Single Diodes SL42-E3/57TGICT-ND
Diode Schottky 20V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SL42-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL42-E3/57TGITR-ND
Single Diodes SL42-E3/57TGITR-ND
Diode Schottky 20V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
4 A 20 V Diode and Rectifier - 280-SL42-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 20 V Diode and Rectifier
280-SL42-E3/57T
4 A 20 V Diode and Rectifier 280-SL42-E3/57T
DIODE 4 A, 20 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SL42-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42-E3/57T can be used for catalog matching and distributor lookup.

DIODE 4 A, 20 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SL42-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8141339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8141339
Schottky Diodes & Rectifiers 8141339
Diode Schottky 20V 8A

Diode Schottky 20V 8A

Supplier's Site
Schottky Diodes & Rectifiers - 8141339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8141339P
Schottky Diodes & Rectifiers 8141339P
Diode Schottky 20V 8A

Diode Schottky 20V 8A

Supplier's Site
Schottky Diodes & Rectifiers - 1777505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777505
Schottky Diodes & Rectifiers 1777505
Diode Schottky 20V 8A

Diode Schottky 20V 8A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL42-E3/57T
Schottky Diodes & Rectifiers SL42-E3/57T
Schottky Diodes & Rectifiers 4.0 Amp 20 Volt

Schottky Diodes & Rectifiers 4.0 Amp 20 Volt

Buy Now Datasheet
Schottky Rectifier, 4A 20V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 05R5721 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 20V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
05R5721
Schottky Rectifier, 4A 20V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 05R5721
SCHOTTKY RECTIFIER, 4A 20V DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:420mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 20V DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage VF Max:420mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 4A 20V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 77K2556 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 20V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
77K2556
Schottky Rectifier, 4A 20V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 77K2556
SCHOTTKY RECTIFIER, 4A 20V DO-214AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:420mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 20V DO-214AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:420mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Rectifier, 4A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 77Y7781 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 4A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
77Y7781
Diode, Rectifier, 4A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 77Y7781
DIODE, RECTIFIER, 4A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge Current RoHS Compliant: Yes

DIODE, RECTIFIER, 4A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):4A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
RECTIFIER, 4A,20V,SM SCHOTTKY - 70217279 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 4A,20V,SM SCHOTTKY
70217279
RECTIFIER, 4A,20V,SM SCHOTTKY 70217279
RECTIFIER, 4A,20V,SM SCHOTTKY

RECTIFIER, 4A,20V,SM SCHOTTKY

Supplier's Site
Single Diodes - SL42-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL42-E3/57T
Single Diodes SL42-E3/57T
DIODE SCHOTTKY 20V 4A DO214AB

DIODE SCHOTTKY 20V 4A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL42-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL42-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SL42-E3/57T
DIODE SCHOTTKY 20V 4A DO214AB

DIODE SCHOTTKY 20V 4A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 064721-SL42-E3/57T SL42-E3/57TGICT-ND 280-SL42-E3/57T 8141339 8141339P SL42-E3/57T 05R5721 77K2556 77Y7781 70217279 SL42-E3/57T SL42-E3/57T
Product Name Diodes, Rectifiers - Single - SL42-E3/57T Single Diodes 4 A 20 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 4A 20V Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Rectifier, 4A 20V Do-214Ab; Repetitive Peak Reverse Voltage Vishay Diode, Rectifier, 4A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay RECTIFIER, 4A,20V,SM SCHOTTKY Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package DO-214AB, (SMC) Tape and Reel Do-214ab (smc) DO-214AA SMC (DO-214AB) DO-214AB (SMC) DO-214AB (SMC) DO-214AB DO-214AB (SMC) DO-214AB, SMC
VF 0.4200 volts 0.4200 volts 0.4200 volts 0.4200 volts 0.3100 volts 0.4200 volts 0.4200 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data