STMicroelectronics SM4T15AY TVS Diode
STMicroelectronics SM4T15AY TVS Diode
STMicroelectronics SM4T15AY TVS Diode
400W TVS Diode, Unidirectional, 16V Breakdown, SMA, Surface Mount Product overview: SM4T15AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T15AY can be used for catalog matching and distributor lookup.
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097009-SM4T15AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 27.2V
Peak Pulse Current(Ippm): 85A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Unidirectional, 13 V, DO-214AC RoHS Compliant: Yes
TVS DIODE 13VWM 27.2VC SMA
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7957350 | 7957350P | 144-SM4T15AY | 497-11794-6-ND | 1097009-SM4T15AY | SM4T15AY | 97W2839 | SM4T15AY |
| Product Name | TVS Diodes | TVS Diodes | SMD 400W 16V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM4T15AY | TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 13 V, Do-214Ac Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Pin Count | 2 | 2 | ||||||
| Direction | Unidirectional | Unidirectional |