SM30T35AY TVS Transil Automotive 35V,Uni
SM30T35AY TVS Transil Automotive 35V,Uni
SM30T35AY TVS Transil Automotive 35V,Uni
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 981274-SM30T35AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 62A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12189-6,497-1218
Base Product Number: SM30T35
30V 3kW TVS Diode, Unidirectional, SMC, 33.3-36.9V Breakdown Product overview: SM30T35AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 36.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 36.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T35AY can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC SMC
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM30TY Series, Unidirectional, 30 V, DO-214AB RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 3000 W 28kW Transil 15V to 33V Uni
TVS DIODE 30VWM 48.4VC SMC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7957464P | 7957464 | 497-12189-6-ND | 981274-SM30T35AY | 144-SM30T35AY | SM30T35AY | 97W2829 | SM30T35AY | SM30T35AY |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | 30V 36.9V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm30Ty Series, Unidirectional, 30 V, Do-214Ab Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| Direction | Unidirectional | Unidirectional | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | DO-214 | Do-214ab (smc) | DO-214AB, SMC | DO-214AB, SMC | Cut Tape | SMC | DO-214AB, SMC | ||
| Pin Count | 2 | 2 |