600W Unidirectional TVS Diode, 18.8V, SMB, Surface Mount Product overview: SM6T22AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 18.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 18.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T22AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 895502-SM6T22AY
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM6T22
Categories: Circuit Protection
Case / Package: SMB (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-10933-1, -497-10933-2, 497-10933-6, 497-10933-2, -497-10933-6, 497-10933-1
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Trans Voltage Suppressor Diode, 600W, 18.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA
TVS Diodes / ESD Suppressors 600 W 4kW Transil 6V to 70V Uni
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 18.8 V, DO-214AA, 2, 20.9 V RoHS Compliant: Yes
TVS DIODE 18.8VWM 30.6VC SMB
TVS DIODE 18.8VWM 30.6VC SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T22AY | 895502-SM6T22AY | 497-10933-6-ND | SM6T22AY | SM6T22AY | 97W2876 | SM6T22AY | SM6T22AY |
| Product Name | SMD 600W 18.8V TVS Protection Diode | TVS - TVS - Diodes - SM6T22AY | TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 18.8 V, Do-214Aa, 2, 20.9 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |