Micro Commercial Components Corp. Single Diodes SM5818PL-TP

Description
Diode Schottky 30V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-SM5818PL-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SOD-123FL

Diode Schottky 30V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 353-SM5818PL-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SOD-123FL

Diode Schottky 30V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 353-SM5818PL-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SOD-123FL

Diode Schottky 30V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-SM5818PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SM5818PL-TP
Schottky 30V 1A Diode and Rectifier 280-SM5818PL-TP
DIODE SCHOTTKY 30V 1A SOD123FL Product overview: SM5818PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5818PL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SOD123FL Product overview: SM5818PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5818PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SM5818PL-TP - 113607-SM5818PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SM5818PL-TP
113607-SM5818PL-TP
Diodes, Rectifiers - Single - SM5818PL-TP 113607-SM5818PL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 113607-SM5818PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 560mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 113607-SM5818PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Diodes - SM5818PL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SM5818PL-TP
Single Diodes SM5818PL-TP
DIODE SCHOTTKY 30V 1A SOD123FL

DIODE SCHOTTKY 30V 1A SOD123FL

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 1A SOD123FL - 543-SM5818PL-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 1A SOD123FL
543-SM5818PL-TP
DIODE SCHOTTKY 30V 1A SOD123FL 543-SM5818PL-TP
DIODE SCHOTTKY 30V 1A SOD123FL

DIODE SCHOTTKY 30V 1A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SM5818PL-TP
Schottky Diodes & Rectifiers SM5818PL-TP
Schottky Diodes & Rectifiers Standard 30V 1A

Schottky Diodes & Rectifiers Standard 30V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SM5818PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SM5818PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SM5818PL-TP
DIODE SCHOTTKY 30V 1A SOD123FL

DIODE SCHOTTKY 30V 1A SOD123FL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 353-SM5818PL-TPDKR-ND 280-SM5818PL-TP 113607-SM5818PL-TP SM5818PL-TP 543-SM5818PL-TP SM5818PL-TP SM5818PL-TP
Product Name Single Diodes Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - SM5818PL-TP Single Diodes DIODE SCHOTTKY 30V 1A SOD123FL Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -55 C (-67 F) -65 to 125 C (-85 to 257 F)
Package Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM2.5F - Micross Components, Inc.
Specs
IFSM 32 amps
IF 2000 mA
trr 150 ns
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
RFFETs - BAT1704E6327HTSA1 - 912842-BAT1704E6327HTSA1 - Win Source Electronics
Specs
Diode Type Schottky; RF Diode Schottky - 1 Pair Series Connection 4V 130 mA 150 mW PG-SOT23
Package PG-SOT23
Tj 150 C (302 F)
View Details
9 suppliers