The SLD6S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications. AEC-Q101 qualified with automotive grade (PPAP capable) SMTO-263 package, and foot print is compatible to industrial popular DO218AB package Meet ISO7637-2 5a/5b protection, ISO16750 and JASO D-001 load dump test (refer to APP note for details) VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance
42.1V Clamp 109A Ipp Tvs Diode Surface Mount SMTO-263
42.1V Clamp 109A Ipp Tvs Diode Surface Mount SMTO-263
42.1V Clamp 109A Ipp Tvs Diode Surface Mount SMTO-263
TVS DIODE 26VWM 42.1VC SMTO-263
TVS DIODE 26VWM 42.1VC SMTO-263
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD6S26A | 18-SLD6S26ACT-ND | 2133441 | 2133442P | SLD6S26A | SLD6S26A |
| Product Name | High Power Automotive TVS Diode For Load Dump Protection | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VR | 26 volts | |||||
| VBR | 28.9 to 31.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | ||
| PD | 4.60E6 milliwatts | |||||
| Configuration | Single | Single | Single | |||
| Package | Nonstandard SMD | Smto-263 | TO-263 | SMTO-263 | Nonstandard SMD |