Trans Voltage Suppressor Diode, 1500W, 6.4V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
1.5kW Unidirectional TVS Diode, 7.5V DC, SMC, 6.4V VR Product overview: SM15T7V5A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.5V, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.5V, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T7V5A can be used for catalog matching and distributor lookup.
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 6.4VWM 14.5VC SMC
TVS DIODE, 1.5KW, 6.4V, UNIDIR, DO-214AB; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio
TVS DIODE 6.4VWM 14.5VC SMC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM15T7V5A | 144-SM15T7V5A | 497-SM15T7V5ACT-ND | SM15T7V5A | 23AH3594 | SM15T7V5A |
| Product Name | 7.5V 6.4V TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 6.4V, Unidir, Do-214Ab; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB, SMC | DO-214AB | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |