Vishay Intertechnology, Inc. Schottky 1.1A 40V Diode and Rectifier SL04-HM3-18

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.1A, 40V V(RRM), Silicon, DO-219AB, SMF, 2 PIN Product overview: SL04-HM3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SL04-HM3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.1A, 40V V(RRM), Silicon, DO-219AB, SMF, 2 PIN Product overview: SL04-HM3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SL04-HM3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.1A 40V Diode and Rectifier - 2085-SL04-HM3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.1A 40V Diode and Rectifier
2085-SL04-HM3-18
Schottky 1.1A 40V Diode and Rectifier 2085-SL04-HM3-18
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.1A, 40V V(RRM), Silicon, DO-219AB, SMF, 2 PIN Product overview: SL04-HM3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SL04-HM3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.1A, 40V V(RRM), Silicon, DO-219AB, SMF, 2 PIN Product overview: SL04-HM3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SL04-HM3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281522-SL04-HM3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281522-SL04-HM3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281522-SL04-HM3-18
Win Source Part Number: 1281522-SL04-HM3-18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1.1A Voltage - Forward (Vf) (Max) @ If: 540 mV @ 1.1 A Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 20 µA @ 40 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: 175°C (Max) Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL04-HM3-18GICT,SL04 -HM3-18GIDKR,SL04-HM 3-18GITR Base Product Number: SL04

Win Source Part Number: 1281522-SL04-HM3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 1.1 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 20 µA @ 40 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SL04-HM3-18GICT,SL04-HM3-18GIDKR,SL04-HM3-18GITR
Base Product Number: SL04

Buy Now Datasheet
Single Diodes - SL04-HM3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL04-HM3-18GITR-ND
Single Diodes SL04-HM3-18GITR-ND
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SL04-HM3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL04-HM3-18GICT-ND
Single Diodes SL04-HM3-18GICT-ND
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SL04-HM3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL04-HM3-18GIDKR-ND
Single Diodes SL04-HM3-18GIDKR-ND
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL04-HM3-18
Schottky Diodes & Rectifiers SL04-HM3-18
Schottky Diodes & Rectifiers 40V Schottky SMF AEC-Q101 Qualified

Schottky Diodes & Rectifiers 40V Schottky SMF AEC-Q101 Qualified

Buy Now Datasheet
Single Diodes - SL04-HM3-18 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL04-HM3-18
Single Diodes SL04-HM3-18
DIODE SCHOTTKY 40V 1.1A DO219AB

DIODE SCHOTTKY 40V 1.1A DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL04-HM3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL04-HM3-18
Discrete Semiconductor Products - Diodes - Rectifiers SL04-HM3-18
DIODE SCHOTTKY 40V 1.1A DO219AB

DIODE SCHOTTKY 40V 1.1A DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 2085-SL04-HM3-18 1281522-SL04-HM3-18 SL04-HM3-18GITR-ND SL04-HM3-18 SL04-HM3-18 SL04-HM3-18
Product Name Schottky 1.1A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Package DO-219AB DO-219AB-2 DO-219AB
VF 0.5400 volts 0.5400 volts 0.5400 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCF5000 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
RF Pin Diode, Antenna Switch - BAR65-03W - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
3 suppliers