Littelfuse, Inc. Automotive Grade, Surface Mount 3000 W in DO-214AB SLD33-018

Description
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade, Surface Mount 3000 W in DO-214AB - SLD33-018 - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade, Surface Mount 3000 W in DO-214AB
SLD33-018
Automotive Grade, Surface Mount 3000 W in DO-214AB SLD33-018
Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - F7178CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7178CT-ND
TVS Diodes F7178CT-ND
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - F7178TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7178TR-ND
TVS Diodes F7178TR-ND
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - SLD33-018 - 805707-SLD33-018 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SLD33-018
805707-SLD33-018
TVS - TVS - Diodes - SLD33-018 805707-SLD33-018
Manufacturer: Littelfuse Inc. Win Source Part Number: 805707-SLD33-018 Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Automotive Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Current - Peak Pulse (10/1000μs): 95.7A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 53.3V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805707-SLD33-018
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Current - Peak Pulse (10/1000μs): 95.7A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 53.3V

Buy Now Datasheet
TVS Diodes - 1719518 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719518
TVS Diodes 1719518
TVS AXIAL HI-POWER - SLD33 BI

TVS AXIAL HI-POWER - SLD33 BI

Supplier's Site
TVS Diodes - 1719592P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719592P
TVS Diodes 1719592P
TVS AXIAL HI-POWER - SLD33 BI

TVS AXIAL HI-POWER - SLD33 BI

Supplier's Site
TVS Diodes - 1719592 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719592
TVS Diodes 1719592
TVS AXIAL HI-POWER - SLD33 BI

TVS AXIAL HI-POWER - SLD33 BI

Supplier's Site
33V 8W 600A TVS Protection Diode - 144-SLD33-018 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 8W 600A TVS Protection Diode
144-SLD33-018
33V 8W 600A TVS Protection Diode 144-SLD33-018
Bidirectional TVS Diode, 33V, 5kW, 8W, 600A, Axial Product overview: SLD33-018 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 8W, 600A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 8W, 600A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD33-018 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 33V, 5kW, 8W, 600A, Axial Product overview: SLD33-018 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 8W, 600A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 8W, 600A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD33-018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLD33-018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLD33-018
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLD33-018
TVS DIODE 33VWM 53.3VC P600

TVS DIODE 33VWM 53.3VC P600

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SLD33-018
TVS Diodes / ESD Suppressors SLD33-018
TVS Diodes / ESD Suppressors 33V 2200W BI-DIR SLD AEC-Q101

TVS Diodes / ESD Suppressors 33V 2200W BI-DIR SLD AEC-Q101

Buy Now Datasheet
TVS Diodes - SLD33-018 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SLD33-018
TVS Diodes SLD33-018
TVS DIODE 33VWM 53.3VC P600

TVS DIODE 33VWM 53.3VC P600

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SLD33-018 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SLD33-018
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SLD33-018
95.7A 5kW 53.3V 36.7V 33V Plugin Electrostatic and Surge Protection (TVS/ESD) ROHS

95.7A 5kW 53.3V 36.7V 33V Plugin Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Axial Hi-Power Sld33 Bi Lddiode / Tr Rohs Compliant Littelfuse - 51AK5694 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Axial Hi-Power Sld33 Bi Lddiode / Tr Rohs Compliant Littelfuse
51AK5694
Tvs Axial Hi-Power Sld33 Bi Lddiode / Tr Rohs Compliant Littelfuse 51AK5694
TVS AXIAL HI-POWER - SLD33 BI LDDIODE / TR ROHS COMPLIANT: YES

TVS AXIAL HI-POWER - SLD33 BI LDDIODE / TR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLD33-018 F7178CT-ND 805707-SLD33-018 1719518 1719592P 144-SLD33-018 SLD33-018 SLD33-018 SLD33-018 SLD33-018 51AK5694
Product Name Automotive Grade, Surface Mount 3000 W in DO-214AB TVS Diodes TVS - TVS - Diodes - SLD33-018 TVS Diodes TVS Diodes 33V 8W 600A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Axial Hi-Power Sld33 Bi Lddiode / Tr Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VR 33 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts 36.7 volts 36.7 volts
PD 5.00E6 milliwatts
Lead Style Axial
Unlock Full Specs
to access all available technical data