STMicroelectronics, Inc. 600W 58.8V TVS Protection Diode SM6T56AY

Description
600W Unidirectional TVS Diode, 58.8V Breakdown, SMB Product overview: SM6T56AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T56AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 58.8V Breakdown, SMB Product overview: SM6T56AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T56AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 58.8V TVS Protection Diode
144-SM6T56AY
600W 58.8V TVS Protection Diode 144-SM6T56AY
600W Unidirectional TVS Diode, 58.8V Breakdown, SMB Product overview: SM6T56AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T56AY can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 58.8V Breakdown, SMB Product overview: SM6T56AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T56AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SM6T56AY - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 47.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA

Trans Voltage Suppressor Diode, 600W, 47.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA

Supplier's Site Datasheet
TVS Diodes - 497-11810-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11810-2-ND
TVS Diodes 497-11810-2-ND
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-11810-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11810-1-ND
TVS Diodes 497-11810-1-ND
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-11810-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11810-6-ND
TVS Diodes 497-11810-6-ND
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS - TVS - Diodes - SM6T56AY - 1097156-SM6T56AY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T56AY
1097156-SM6T56AY
TVS - TVS - Diodes - SM6T56AY 1097156-SM6T56AY
Manufacturer: STMicroelectronics Win Source Part Number: 1097156-SM6T56AY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMB (DO-214AA) STAND-OFF Voltage (Vwm): 47.6V Minimum Breakdown Voltage: 53.2V Max Clamping Voltage: 100V Peak Pulse Current(Ippm): 40A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1097156-SM6T56AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 47.6V
Minimum Breakdown Voltage: 53.2V
Max Clamping Voltage: 100V
Peak Pulse Current(Ippm): 40A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T56AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T56AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T56AY
TVS DIODE 47.6VWM 100VC SMB

TVS DIODE 47.6VWM 100VC SMB

Supplier's Site
TVS Diodes - SM6T56AY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM6T56AY
TVS Diodes SM6T56AY
TVS DIODE 47.6VWM 100VC SMB

TVS DIODE 47.6VWM 100VC SMB

Supplier's Site Datasheet
Tvs Diode, Unidir, 47.6V, Do-214Aa; Product Range Stmicroelectronics - 97W2894 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 47.6V, Do-214Aa; Product Range Stmicroelectronics
97W2894
Tvs Diode, Unidir, 47.6V, Do-214Aa; Product Range Stmicroelectronics 97W2894
TVS DIODE, UNIDIR, 47.6V, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:47.6V; Clamping Voltage Max:100V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

TVS DIODE, UNIDIR, 47.6V, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:47.6V; Clamping Voltage Max:100V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 47.6V 100V SMB - 761-SM6T56AY - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 47.6V 100V SMB
761-SM6T56AY
TVS DIODE 47.6V 100V SMB 761-SM6T56AY
TVS DIODE 47.6V 100V SMB

TVS DIODE 47.6V 100V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6T56AY SM6T56AY 497-11810-2-ND 1097156-SM6T56AY SM6T56AY SM6T56AY 97W2894 761-SM6T56AY
Product Name 600W 58.8V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM6T56AY Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Unidir, 47.6V, Do-214Aa; Product Range Stmicroelectronics TVS DIODE 47.6V 100V SMB
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; SMB (DO-214AA) SMB; SMB (DO-214AA) SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data