Win Source Part Number: 1356231-SM24BHE3-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: SM24
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 27V
Voltage - Clamping (Max) @ Ipp: 50V
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
ESD,24V,SOT-23 Product overview: SM24BHE3-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM24BHE3-TP can be used for catalog matching and distributor lookup.
ESD,24V,SOT-23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1356231-SM24BHE3-TP | 353-SM24BHE3-TPCT-ND | 144-SM24BHE3-TP | SM24BHE3-TP | SM24BHE3-TP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 24V SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |
| VC | 50 volts | 50 volts | 50 volts | ||
| VBR | 27 volts | 27 volts | 27 volts | ||
| CT | 15 pF |