100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Unidirectional TVS Diode, 48V, 58.9V, SMC, 150°C Product overview: SM15T56AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V, 58.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, 58.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T56AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1096944-SM15T56AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 100V
Peak Pulse Current(Ippm): 100A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS DIODE 48VWM 100VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11778-6-ND | 144-SM15T56AY | 1096944-SM15T56AY | SM15T56AY | SM15T56AY |
| Product Name | TVS Diodes | 48V 58.9V TVS Protection Diode | TVS - TVS - Diodes - SM15T56AY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | SMC | SMC | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 100 volts | 100 volts | 100 volts | 100 volts | |
| VBR | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts |