Semtech Corp. TVS Diodes SM05.TCT

Description
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM05TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM05TR-ND
TVS Diodes SM05TR-ND
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SM05DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM05DKR-ND
TVS Diodes SM05DKR-ND
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SM05CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM05CT-ND
TVS Diodes SM05CT-ND
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
 - SM05.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 5V (Max) 9.8V SOT-23-3 T/R

TVS Diode Zener Uni-Directional 5V (Max) 9.8V SOT-23-3 T/R

Supplier's Site Datasheet
Singapore, Singapore
300W 5V SOT-23 TVS Protection Diode
144-SM05.TCT
300W 5V SOT-23 TVS Protection Diode 144-SM05.TCT
TVS Diode, 300W, 5V, Unidirectional, SOT-23 Product overview: SM05.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM05.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 5V, Unidirectional, SOT-23 Product overview: SM05.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM05.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - SM05.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Tvs Diode Array, 300W, 5V, Sot-23; Clamping Voltage Vc Max Semtech - 37K8462 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 5V, Sot-23; Clamping Voltage Vc Max Semtech
37K8462
Tvs Diode Array, 300W, 5V, Sot-23; Clamping Voltage Vc Max Semtech 37K8462
TVS DIODE ARRAY, 300W, 5V, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 5V, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 300W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech - 58K9961 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech
58K9961
Tvs Diode Array, 300W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech 58K9961
TVS DIODE ARRAY, 300W, 5V, SOT-23, FULL REEL; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 5V, SOT-23, FULL REEL; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SM05.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM05.TCT
TVS Diodes SM05.TCT
TVS DIODE 5VWM 9.8VC SOT23-3

TVS DIODE 5VWM 9.8VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM05.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM05.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM05.TCT
TVS DIODE 5VWM 9.8VC SOT23-3

TVS DIODE 5VWM 9.8VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM05TR-ND SM05.TCT 144-SM05.TCT SM05.TCT 37K8462 SM05.TCT SM05.TCT
Product Name TVS Diodes 300W 5V SOT-23 TVS Protection Diode TVS Tvs Diode Array, 300W, 5V, Sot-23; Clamping Voltage Vc Max Semtech TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 9.8 volts 9.8 volts 9.8 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data