STMicroelectronics SM6T12A TVS Diode
STMicroelectronics SM6T12A TVS Diode
STMicroelectronics SM6T12A TVS Diode
600W TVS Diode, 10.2V Reverse Standoff, Unidirectional, SMB Product overview: SM6T12A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12A can be used for catalog matching and distributor lookup.
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097128-SM6T12A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 10.2V
Minimum Breakdown Voltage: 11.4V
Max Clamping Voltage: 21.7V
Peak Pulse Current(Ippm): 184A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace, Power Management, Industrial
TVS DIODE 10.2VWM 21.7VC SMB
DIODE, TVS, 12V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 10.2 V, DO-214AA, 2, 11.4 V RoHS Compliant: Yes
TVS DIODE 10.2VWM 21.7VC SMB
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4861332 | 4861332P | 144-SM6T12A | 497-12775-2-ND | 1097128-SM6T12A | SM6T12A | 34M8604 | SM6T12A |
| Product Name | TVS Diodes | TVS Diodes | 600W 10.2V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM6T12A | TVS Diodes | Diode, Tvs, 12V, 600W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 | ||||||
| Direction | Unidirectional | Unidirectional |