14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 6.5 V, DO-214AC, 2 RoHS Compliant: Yes
TVS DIODE 6.5VWM 14.5VC SMA
TVS DIODE 6.5VWM 14.5VC SMA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11800-2-ND | 95W8638 | SM4T7V6CAY | SM4T7V6CAY |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 6.5 V, Do-214Ac, 2 Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 14.5 volts | 14.5 volts | 14.5 volts | |
| VBR | 7.2 volts | 7.2 volts | 7.2 volts |