Unidirectional TVS Diode, 600W, 15.8V Breakdown, SMB Product overview: SM6T15AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15AY can be used for catalog matching and distributor lookup.
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1251089-SM6T15AY
Series: Automotive, AEC-Q101, SM6TY, TRANSIL
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Current - Peak Pulse (10/1000μs): 147A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SM6T15AY
Categories: Circuit Protection
Minimum Breakdown Voltage: 14.3V
Manufacturer Homepage: www.st.com
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 27.2V
Alternative Parts (Cross-Reference): SMBJ350e3/TR13; SMBJ200Ae3/TR13; SMBJ400Ae3/TR13;
Introduction Date: September 15, 2010
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
TVS DIODE 12.8VWM 27.2VC SMB
TVS DIODE 12.8VWM 27.2VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 12.8 V, DO-214AA, 2, 14.3 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SM6T15AY | 497-11807-2-ND | 1251089-SM6T15AY | SM6T15AY | SM6T15AY | 97W2872 |
| Product Name | 600W 15.8V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM6T15AY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 12.8 V, Do-214Aa, 2, 14.3 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |