Manufacturer: STMicroelectronics
Win Source Part Number: 1096924-SM15T24CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 20.5V
Minimum Breakdown Voltage: 22.8V
Max Clamping Voltage: 42.8V
Peak Pulse Current(Ippm): 234A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
24V Bidirectional TVS Diode, 1.5kW, SMC, 3.5nF Product overview: SM15T24CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 3.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 3.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T24CA can be used for catalog matching and distributor lookup.
TVS DIODE 20.5VWM 42.8VC SMC
DIODE, TVS, 24V, 1.5KW; Product Range:SM15T Series; TVS Polarity:Bidirection
TVS DIODE 20.5VWM 42.8VC SMC
TVS Diodes / ESD Suppressors 1500W 24V Bidirect
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1096924-SM15T24CA | 497-12051-1-ND | 144-SM15T24CA | SM15T24CA | 50M4907 | SM15T24CA | SM15T24CA |
| Product Name | TVS - TVS - Diodes - SM15T24CA | TVS Diodes | 24V 3.5nF TVS Protection Diode | TVS Diodes | Diode, Tvs, 24V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | SMC | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB-2 (SMC) | |
| VWM | 20.5 volts | ||||||
| IPPM | 234 amps | ||||||
| VC | 42.8 volts | 42.8 volts | 42.8 volts | 42.8 volts | |||
| VBR | 22.8 volts | 22.8 volts | 22.8 volts | 22.8 volts |