Trans Voltage Suppressor Diode, 10000W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Unidirectional TVS Diode, 30.8V Working, SMC, 150°C Product overview: SM15T36AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T36AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1334999-SM15T36AY
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Voltage - Breakdown (Min): 34.2V
Voltage - Clamping (Max) @ Ipp: 64.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 156A (8/20µs)
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10902-6,497-1090
Base Product Number: SM15T36
RoHS Status: ROHS3 Compliant
SM15T36AY TVS Transil Automotive 36V,Uni
SM15T36AY TVS Transil Automotive 36V,Uni
SM15T36AY TVS Transil Automotive 36V,Uni
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 30.8 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 30.8VWM 64.3VC SMC
TVS DIODE 30.8VWM 64.3VC SMC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM15T36AY | 497-10902-2-ND | 144-SM15T36AY | 1334999-SM15T36AY | 7957512P | 7957512 | 97W2795 | SM15T36AY | SM15T36AY |
| Product Name | TVS Diodes | 30.8V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 30.8 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | Single | Single | |||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214 | Do-214ab (smc) | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 64.3 volts | 64.3 volts | 64.3 volts | 64.3 volts |