3kW Bidirectional TVS Diode, 33V Working Voltage, 69.7V Clamping, SMC Product overview: SM30T39CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 69.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 69.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T39CAY can be used for catalog matching and distributor lookup.
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer: STMicroelectronics
Win Source Part Number: 895440-SM30T39CAY
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM30T39
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12192-1, 497-12192-2, 497-12192-6
TVS DIODE 33VWM 53.3VC SMC
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM30TY Series, Bidirectional, 33 V, DO-214AB RoHS Compliant: Yes
TVS DIODE 33VWM 53.3VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM30T39CAY | 497-12192-2-ND | 895440-SM30T39CAY | SM30T39CAY | 97W2832 | SM30T39CAY |
| Product Name | 33V 69.7V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM30T39CAY | TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm30Ty Series, Bidirectional, 33 V, Do-214Ab Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |