onsemi TVS - TVS - Diodes - SM36T1G SM36T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1096997-SM36T1G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 60V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1096997-SM36T1G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 60V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM05T1G series TVS diode is designed for transient overvoltage protection in sensitive electronic applications. It features a unidirectional configuration with a working peak reverse voltage of 36V and a maximum clamping voltage of 60V. The diode can handle a peak power dissipation of 300W for 20 microseconds, making it suitable for environments with high energy transients. Its SOT-23 package allows for efficient use of board space, accommodating two separate lines with a dual common anode design. The device is AEC-Q101 qualified, making it suitable for automotive applications, and is RoHS compliant. With a low leakage current and a wide operating temperature range of -55°C to +150°C, this diode is a reliable choice for protecting electronic circuits from ESD and other transient events.

Datasheet Summary
Powered by GS/AI

The SM05T1G series TVS diode is designed for transient overvoltage protection in sensitive electronic applications. It features a unidirectional configuration with a working peak reverse voltage of 36V and a maximum clamping voltage of 60V. The diode can handle a peak power dissipation of 300W for 20 microseconds, making it suitable for environments with high energy transients. Its SOT-23 package allows for efficient use of board space, accommodating two separate lines with a dual common anode design. The device is AEC-Q101 qualified, making it suitable for automotive applications, and is RoHS compliant. With a low leakage current and a wide operating temperature range of -55°C to +150°C, this diode is a reliable choice for protecting electronic circuits from ESD and other transient events.

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM36T1G - 1096997-SM36T1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM36T1G
1096997-SM36T1G
TVS - TVS - Diodes - SM36T1G 1096997-SM36T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1096997-SM36T1G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 60V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1096997-SM36T1G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 60V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 8052933P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8052933P
TVS Diodes 8052933P
SM36T1G, SOT-23 3 SNGL CPR PBF

SM36T1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
TVS Diodes - 8052933 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8052933
TVS Diodes 8052933
SM36T1G, SOT-23 3 SNGL CPR PBF

SM36T1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
TVS Diodes - 1629257 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1629257
TVS Diodes 1629257
SM36T1G, SOT-23 3 SNGL CPR PBF

SM36T1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
TVS Diodes - SM36T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM36T1GOSCT-ND
TVS Diodes SM36T1GOSCT-ND
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SM36T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM36T1GOSTR-ND
TVS Diodes SM36T1GOSTR-ND
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SM36T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
36V 300W SOT-23 TVS Protection Diode
144-SM36T1G
36V 300W SOT-23 TVS Protection Diode 144-SM36T1G
TVS Diode Array, 36V, Bidirectional, SOT-23-3, 300W Product overview: SM36T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM36T1G can be used for catalog matching and distributor lookup.

TVS Diode Array, 36V, Bidirectional, SOT-23-3, 300W Product overview: SM36T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM36T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM36T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM36T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM36T1G
TVS DIODE 36VWM 60VC SOT23-3

TVS DIODE 36VWM 60VC SOT23-3

Supplier's Site
TVS DIODE 36V 60V SOT23-3 - 598-SM36T1G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 36V 60V SOT23-3
598-SM36T1G
TVS DIODE 36V 60V SOT23-3 598-SM36T1G
TVS DIODE 36V 60V SOT23-3

TVS DIODE 36V 60V SOT23-3

Supplier's Site
Tvs Diode, 300W, 36V, Unidir, Sot-23; Product Range Onsemi - 81Y7296 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 300W, 36V, Unidir, Sot-23; Product Range Onsemi
81Y7296
Tvs Diode, 300W, 36V, Unidir, Sot-23; Product Range Onsemi 81Y7296
TVS DIODE, 300W, 36V, UNIDIR, SOT-23; Product Range:SM05T1G Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:60V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

TVS DIODE, 300W, 36V, UNIDIR, SOT-23; Product Range:SM05T1G Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:60V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:40V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SM36T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM36T1G
TVS Diodes SM36T1G
TVS DIODE 36VWM 60VC SOT23-3

TVS DIODE 36VWM 60VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1096997-SM36T1G 8052933P 8052933 SM36T1GOSCT-ND 144-SM36T1G SM36T1G 598-SM36T1G 81Y7296 SM36T1G
Product Name TVS - TVS - Diodes - SM36T1G TVS Diodes TVS Diodes TVS Diodes 36V 300W SOT-23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 36V 60V SOT23-3 Tvs Diode, 300W, 36V, Unidir, Sot-23; Product Range Onsemi TVS Diodes
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VWM 36 volts
IPPM 4 amps
VC 60 volts 60 volts 60 volts 60 volts 60 volts
VBR 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data