Trans Voltage Suppressor Diode, 600W, 18.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, 18.8V Reverse Standoff, Unidirectional, SMB Product overview: SM6T22A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T22A can be used for catalog matching and distributor lookup.
Unidirectional 600W TVS diode,SM6T22A
Unidirectional 600W TVS diode,SM6T22A
Unidirectional 600W TVS diode,SM6T22A
DIODE, TVS, 22V, 600W; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 18.8VWM 30.6VC SMB
TVS DIODE 18.8VWM 30.6VC SMB
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6T22A | 497-6491-1-ND | 144-SM6T22A | 4864959 | 4864959P | 34M8608 | SM6T22A | SM6T22A |
| Product Name | TVS Diodes | 600W 18.8V TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Tvs, 22V, 600W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 30.6 volts | 30.6 volts | 30.6 volts |