Manufacturer: STMicroelectronics
Win Source Part Number: 1250836-SM2T3V3A
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
3.3V Unidirectional TVS Diode, 200W Peak Pulse Power, DO-216AA Product overview: SM2T3V3A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM2T3V3A can be used for catalog matching and distributor lookup.
6.8V Clamp 30A Ipp Tvs Diode Surface Mount DO-216AA
6.8V Clamp 30A Ipp Tvs Diode Surface Mount DO-216AA
6.8V Clamp 30A Ipp Tvs Diode Surface Mount DO-216AA
SM2T3V3A,TVS Diode Transil 200W 3.3V,Uni
SM2T3V3A,TVS Diode Transil 200W 3.3V,Uni
SM2T3V3A,TVS Diode Transil 200W 3.3V,Uni
TVS DIODE 3.3VWM 6.8VC DO216AA
Transient Voltage Suppressor, TVS, Transil SM2T Series, Unidirectional, 3.3 V, DO-216AA, 2 RoHS Compliant: Yes
TVS DIODE, UNIDIR, 3.3V, 200W, DO-216AA; Product Range:Transil Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors Lo Vltg TRANSIL
TVS DIODE 3.3VWM 6.8VC DO216AA
25A 200W 6.8V 3.6V 3.3V DO-216AA Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1250836-SM2T3V3A | 144-SM2T3V3A | 497-7878-6-ND | 7958489 | 7958489P | SM2T3V3A | 45Y7745 | 33R1090 | SM2T3V3A | SM2T3V3A | SM2T3V3A |
| Product Name | TVS - TVS - Diodes - SM2T3V3A | 3.3V 200W TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm2T Series, Unidirectional, 3.3 V, Do-216Aa, 2 Rohs Compliant Stmicroelectronics | Tvs Diode, Unidir, 3.3V, 200W, Do-216Aa; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | DO-216AA | Do-216aa | DO-216 | DO-216AA | DO-216AA | DO-216AA-2 | DO-216AA | |||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts | ||||||
| Tj | -65 C (-85 F) |