58.1V Clamp 48.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 48.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 48.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Automotive 3000 W TVS in SMC Product overview: SM30T42CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T42CAY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298570-SM30T42CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 48.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16292-1,497-1629
Base Product Number: SM30T42
TVS DIODE, BIDIR, AEC-Q101, 36V/DO-214AB ROHS COMPLIANT: YES
TVS DIODE 36VWM 58.1VC SMC
TVS DIODE 36VWM 58.1VC SMC
TVS Diodes / ESD Suppressors Automotive 3000 W TVS in SMC package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16292-6-ND | 144-SM30T42CAY | 1298570-SM30T42CAY | 69AH2440 | SM30T42CAY | SM30T42CAY | SM30T42CAY |
| Product Name | TVS Diodes | Automotive 3000 W TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, Bidir, Aec-Q101, 36V/do-214Ab Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | |||
| VBR | 40 volts | 40 volts | 40 volts | 40 volts |