69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, 33.3V VRRM, SMB Product overview: SM6T39CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T39CA can be used for catalog matching and distributor lookup.
Bidirectional 600W TVS diode,SM6T39CA
Bidirectional 600W TVS diode,SM6T39CA
TVS Diodes / ESD Suppressors 600W 39V Bidirect
TVS DIODE 33.3VWM 69.7VC SMB
TVS DIODE 33.3VWM 69.7VC SMB
DIODE, TVS, 39V, 600W, SMB; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 33.3 V, DO-214AA, 2, 37.1 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-6498-6-ND | 144-SM6T39CA | 4865031P | 1686275 | SM6T39CA | SM6T39CA | SM6T39CA | 26M3199 |
| Product Name | TVS Diodes | 600W 33.3V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 39V, 600W, Smb; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | DO-214 | Do-214aa (smb) | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 53.9 volts | 69.7 volts | 69.7 volts | |||||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts |