Diode Standard 1000V 1A Surface Mount SOD-123F (SMF)
DIODE GEN PURP 1000V 1A SOD123FL
DIODE STANDARD 1000V 1A SOD123FL
DIODE GEN PURP 1KV 1A SOD123F Product overview: SL1M from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL1M can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A SOD123F
DIODE GEN PURP 1KV 1A SOD123F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 4878-SL1MTR-ND | 280-SL1M | SL1M | SL1M |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | ||
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |