STMicroelectronics, Inc. Zener 400W 24V TVS Protection Diode SM4T28CAY

Description
Bidirectional TVS Diode, 400W, 24V, SMA, Zener Product overview: SM4T28CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T28CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 400W, 24V, SMA, Zener Product overview: SM4T28CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T28CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener 400W 24V TVS Protection Diode - 144-SM4T28CAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 400W 24V TVS Protection Diode
144-SM4T28CAY
Zener 400W 24V TVS Protection Diode 144-SM4T28CAY
Bidirectional TVS Diode, 400W, 24V, SMA, Zener Product overview: SM4T28CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T28CAY can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 400W, 24V, SMA, Zener Product overview: SM4T28CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 400W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T28CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7957212P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7957212P
TVS Diodes 7957212P
SM4T28CAY,TVS Transil Auto 400W 28V,Bi

SM4T28CAY,TVS Transil Auto 400W 28V,Bi

Supplier's Site
TVS Diodes - 7957212 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7957212
TVS Diodes 7957212
SM4T28CAY,TVS Transil Auto 400W 28V,Bi

SM4T28CAY,TVS Transil Auto 400W 28V,Bi

Supplier's Site
TVS Diodes - 1687170 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1687170
TVS Diodes 1687170
SM4T28CAY,TVS Transil Auto 400W 28V,Bi

SM4T28CAY,TVS Transil Auto 400W 28V,Bi

Supplier's Site
TVS - TVS - Diodes - SM4T28CAY - 895465-SM4T28CAY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM4T28CAY
895465-SM4T28CAY
TVS - TVS - Diodes - SM4T28CAY 895465-SM4T28CAY
Manufacturer: STMicroelectronics Win Source Part Number: 895465-SM4T28CAY Series: Automotive, AEC-Q101, SM4TY, TRANSIL™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SM4T28 Categories: Circuit Protection Case / Package: SMA (DO-214AC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-10917-2, 497-10917-1, -497-10917-6, 497-10917-6, -497-10917-2, -497-10917-1

Manufacturer: STMicroelectronics
Win Source Part Number: 895465-SM4T28CAY
Series: Automotive, AEC-Q101, SM4TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM4T28
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10917-2, 497-10917-1, -497-10917-6, 497-10917-6, -497-10917-2, -497-10917-1

Buy Now Datasheet
TVS Diodes - 497-10917-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10917-2-ND
TVS Diodes 497-10917-2-ND
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-10917-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10917-1-ND
TVS Diodes 497-10917-1-ND
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-10917-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10917-6-ND
TVS Diodes 497-10917-6-ND
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM4T28CAY
TVS Diodes / ESD Suppressors SM4T28CAY
TVS Diodes / ESD Suppressors 400 W 2.3kW Transil 5V to 70V Bi

TVS Diodes / ESD Suppressors 400 W 2.3kW Transil 5V to 70V Bi

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM4T28CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM4T28CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM4T28CAY
TVS DIODE 24VWM 50VC SMA

TVS DIODE 24VWM 50VC SMA

Supplier's Site
TVS Diodes - SM4T28CAY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM4T28CAY
TVS Diodes SM4T28CAY
TVS DIODE 24VWM 50VC SMA

TVS DIODE 24VWM 50VC SMA

Supplier's Site Datasheet
TVS DIODE 24V 50V SMA - 761-SM4T28CAY - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 24V 50V SMA
761-SM4T28CAY
TVS DIODE 24V 50V SMA 761-SM4T28CAY
TVS DIODE 24V 50V SMA

TVS DIODE 24V 50V SMA

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 24 V, Do-214Ac Rohs Compliant Stmicroelectronics - 97W2850 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 24 V, Do-214Ac Rohs Compliant Stmicroelectronics
97W2850
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 24 V, Do-214Ac Rohs Compliant Stmicroelectronics 97W2850
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 24 V, DO-214AC RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 24 V, DO-214AC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SM4T28CAY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SM4T28CAY
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SM4T28CAY
46A@8/20us 400W 50V 26.7V Bi-Directional 24V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

46A@8/20us 400W 50V 26.7V Bi-Directional 24V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM4T28CAY 7957212P 7957212 895465-SM4T28CAY 497-10917-2-ND SM4T28CAY SM4T28CAY SM4T28CAY 761-SM4T28CAY 97W2850 SM4T28CAY
Product Name Zener 400W 24V TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - SM4T28CAY TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 24V 50V SMA Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 24 V, Do-214Ac Rohs Compliant Stmicroelectronics TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package Tape and Reel DO-214 Do-214ac (sma) SMA; SMA (DO-214AC) SMA; DO-214AC, SMA SMA; SMA (DO-214AC) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
PD 400000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single Single
Unlock Full Specs
to access all available technical data