353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097139-SM6T200A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SM6T200A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 171V
Minimum Breakdown Voltage: 190V
Max Clamping Voltage: 353V
Peak Pulse Current(Ippm): 11.3A (8/20μs)
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): SMBJ180A-TP; SMBJ180A-TP-HF; P6SM BJ180A-AU T/R13; SMBJ180A;
Introduction Date: April 03, 1998
ECCN: EAR99
Country of Origin: China, Morocco, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
600W TVS Diode, 171V, Unidirectional, SMB Product overview: SM6T200A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T200A can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
TVS DIODE 171VWM 353VC SMB
DIODE, TVS, 200V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 171 V, DO-214AA, 2, 190 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-6490-1-ND | 1097139-SM6T200A | 144-SM6T200A | SM6T200A | SM6T200A | SM6T200A | 83K9506 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM6T200A | 600W 171V TVS Protection Diode | TVS DIODE 171VWM 353VC SMB | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 200V, 600W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Tape and Reel | SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 274 volts | 353 volts | 353 volts | 353 volts | |||
| VBR | 190 volts | 190 volts | 190 volts | 190 volts |