134V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMC
134V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMC
134V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Bidirectional TVS Diode, 64.1V, 75A Peak Pulse, SMC Product overview: SM15T75CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 64.1V, 75A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 64.1V, 75A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T75CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1096950-SM15T75CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 134V
Peak Pulse Current(Ippm): 75A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 64.1 V, DO-214AB, 2, 71.3 V RoHS Compliant: Yes
TVS DIODE 64.1VWM 134VC SMC
TVS DIODE 64.1VWM 134VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11783-6-ND | 144-SM15T75CAY | 1096950-SM15T75CAY | 97W2810 | SM15T75CAY | SM15T75CAY |
| Product Name | TVS Diodes | 64.1V 75A TVS Protection Diode | TVS - TVS - Diodes - SM15T75CAY | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 64.1 V, Do-214Ab, 2, 71.3 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 134 volts | 134 volts | 134 volts | 134 volts | ||
| VBR | 71.3 volts | 71.3 volts | 71.3 volts | 71.3 volts |