38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
38.9V Clamp 77.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
3000W Unidirectional TVS Diode, 24V, DO-214AB, 150°C Product overview: SM30T28AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T28AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1250839-SM30T28AY
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
TVS DIODE 24VWM 38.9VC SMC
TVS Diodes / ESD Suppressors 3000 W 28kW Transil 15V to 33V Uni
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE, UNIDIR, 24V, 3KW, DO-214AB; Product Range:Transil SM30TY Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12183-1-ND | 144-SM30T28AY | 1250839-SM30T28AY | SM30T28AY | SM30T28AY | SM30T28AY | 97W2823 |
| Product Name | TVS Diodes | 3000W 24V TVS Protection Diode | TVS - TVS - Diodes - SM30T28AY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, Unidir, 24V, 3Kw, Do-214Ab; Product Range Stmicroelectronics |
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | DO-214AB (SMC) | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | ||||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |