76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diodes / ESD Suppressors 600 W 4kW Transil 6V to 70V Uni
TVS DIODE 36VWM 76VC SMB
TVS DIODE, UNIDIR, 36V, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
TVS DIODE 36VWM 76VC SMB
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11809-6-ND | SM6T42AY | 761-SM6T42AY | 97W2890 | SM6T42AY | SM6T42AY |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 36VWM 76VC SMB | Tvs Diode, Unidir, 36V, Do-214Aa; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 58.1 volts | 76 volts | 76 volts | 76 volts | ||
| VBR | 40 volts | 40 volts | 40 volts | 40 volts |