13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Unidirectional 1500W TVS diode,SM15T6V8A
Unidirectional 1500W TVS diode,SM15T6V8A
Unidirectional 1500W TVS diode,SM15T6V8A
1.5kW, 5.8V Unidirectional TVS Diode, SMC Product overview: SM15T6V8A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T6V8A can be used for catalog matching and distributor lookup.
TVS DIODE 5.8VWM 13.4VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 5.8 V, DO-214AB, 2, 6.45 V RoHS Compliant: Yes
DIODE, TVS, 6.8V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 13.4VC SMC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6487-1-ND | 4861281 | 4861281P | 144-SM15T6V8A | SM15T6V8A | 94W9522 | SM15T6V8A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 5.8V TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 5.8 V, Do-214Ab, 2, 6.45 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-214AB, SMC | Smc | SMC | Tape and Reel | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | ||||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |