8.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SMC
8.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SMC
8.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1097030-SM5908
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 8.5V
Peak Pulse Current(Ippm): 120A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
5V Unidirectional TVS Diode, 1.5kW, 6V Breakdown, 9.5nF, SMC Product overview: SM5908 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 6V, 9.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 6V, 9.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5908 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
TVS DIODE 5VWM 8.5VC SMC
TVS DIODE, UNIDIRECTIONAL, DO-214AB; Product Range:Transil Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 1500W 5.0V Unidirect
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6489-2-ND | 1097030-SM5908 | 144-SM5908 | SM5908 | SM5908 | SM5908 | 33R1092 | SM5908 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM5908 | 5V 6V 9.5nF TVS Protection Diode | TVS DIODE 5VWM 8.5VC SMC | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidirectional, Do-214Ab; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||||
| Package | DO-214AB, SMC | SMC | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 8.5 volts | 8.5 volts | 8.5 volts | 8.5 volts | ||||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |