Manufacturer: Vishay
Win Source Part Number: 895476-SM5S22ATHE3/I
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 35.5V Clamp 101A Ipp Tvs Diode Surface Mount DO-218AC
Package: DO-218AC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM5S22
Categories: Circuit Protection
Case / Package: DO-218AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SM5S22ATHE3/IGITR, SM5S22ATHE3/I-ND, SM5S22ATHE3/IGIDKR, SM5S22ATHE3/IGICT
Trans Voltage Suppressor Diode, 3600W, 22V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM5S22ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S22ATHE3/I can be used for catalog matching and distributor lookup.
35.5V Clamp 101A Ipp Tvs Diode Surface Mount DO-218AC
35.5V Clamp 101A Ipp Tvs Diode Surface Mount DO-218AC
TVS DIODE 22VWM 35.5VC DO218AC
TVS DIODE 22VWM 35.5VC DO218AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895476-SM5S22ATHE3/I | 144-SM5S22ATHE3/I | SM5S22ATHE3/IGICT-ND | SM5S22ATHE3/I | SM5S22ATHE3/I |
| Product Name | TVS - TVS - Diodes - SM5S22ATHE3/I | 3600W 22V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-218AC | DO-218AC | DO-218AC | DO-218AC | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Peak Pulse Power | 3600 watts | 3600 watts | 3600 watts |