Unidirectional 1500W TVS diode,SM15T220A
Unidirectional 1500W TVS diode,SM15T220A
Unidirectional 1500W TVS diode,SM15T220A
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW 188V Unidirectional TVS Diode SMC 625pF Product overview: SM15T220A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V, 625pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, 625pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220A can be used for catalog matching and distributor lookup.
26A@8/20us 1.5kW 388V 209V 188V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 188VWM 388VC SMC
TVS DIODE 188VWM 388VC SMC
DIODE, TVS, 220V, 1.5KW; Product Range:-; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4861225 | 4861225P | 497-6484-6-ND | 144-SM15T220A | SM15T220A | SM15T220A | SM15T220A | 34M8594 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 188V 625pF TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 220V, 1.5Kw; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Smc | SMC | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | ||
| Pin Count | 2 | 2 |